RWR80SR200DRBSL alternative parts: RWR80S3R01DRB12, RWR80S1520DRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 0.2 OHM 2W 0.5% WW AXIAL
Res Wirewound 3.01 Ohm 0.5% 2W ±50ppm/C 0.01% Silicone AXL Bulk
Res Wirewound 152 Ohm 0.5% 2W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
48 Weeks
48 Weeks
48 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Published:
2016
-
2017
Size / Dimension:
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
Tolerance:
±0.5%
±0.5%
±0.5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±650ppm/°C
±50ppm/°C
±20ppm/°C
Resistance:
200mOhms
3.01Ohms
152Ohms
Max Operating Temperature:
250°C
250°C
250°C
Min Operating Temperature:
-55°C
-65°C
-65°C
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
2W
2W
2W
Power Rating:
2W
2W
2W
Max Power Dissipation:
2W
2W
2W
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Length:
10.3124mm
10.31mm
10.3124mm
Width:
2.39mm
2.39mm
2.39mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Lead, Tin
Mount:
-
Through Hole
Through Hole
Termination:
-
Axial
-
Military Standard:
-
MIL-PRF-39007
MIL-PRF-39007
Diameter:
-
2.39mm
2.39mm
Radiation Hardening:
-
-
No
RWR80SR200DRBSL

RWR80SR200DRBSL

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $25.537909

    $25.54

  • 10

    $24.092367

    $240.92

  • 100

    $22.728648

    $2,272.86

  • 500

    $21.442121

    $10,721.06

  • 1000

    $20.228416

    $20,228.42

Minimum: 1 Multiples: 1

Unit Price: $25.537909

Ext Price: $25.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity