RWR80SR205FRS73 alternative parts: RWR80S21R5FRS70, RWR80S4R16FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 0.205 Ohm 1% 2W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 21.5 Ohm 1% 2W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 4.16 Ohm 1% 2W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
19 Weeks
19 Weeks
19 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Published:
2017
-
-
Size / Dimension:
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±650ppm/°C
±20ppm/°C
±50ppm/°C
Resistance:
205mOhms
21.5Ohms
4.16Ohms
Max Operating Temperature:
250°C
250°C
250°C
Min Operating Temperature:
-65°C
-65°C
-55°C
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
2W
2W
2W
Power Rating:
2W
2W
2W
Max Power Dissipation:
2W
2W
2W
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Diameter:
2.39mm
2.39mm
2.39mm
Length:
10.3124mm
10.3124mm
10.3124mm
Width:
2.39mm
2.39mm
2.39mm
Radiation Hardening:
No
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
RWR80SR205FRS73

RWR80SR205FRS73

(In Stock: 6)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $10.210536

    $10.21

  • 10

    $9.632581

    $96.33

  • 100

    $9.087341

    $908.73

  • 500

    $8.572963

    $4,286.48

  • 1000

    $8.087701

    $8,087.70

Minimum: 1 Multiples: 1

Unit Price: $10.210536

Ext Price: $10.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity