RWR81N10R7FSS73 alternative parts: RWR81S2490FRS70

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 10.7 Ohm 1% 1W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 249 Ohm 1% 1W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Factory Lead Time:
16 Weeks
19 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR81N
Military, MIL-PRF-39007, RWR81S
Published:
2017
2016
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
Resistance:
10.7Ohms
249Ohm
Max Operating Temperature:
250°C
-
Min Operating Temperature:
-55°C
-
Composition:
Wirewound
Wirewound
Power (Watts):
1W
-
Power Rating:
1W
1W
Max Power Dissipation:
1W
1W
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Non-Inductive
Military, Moisture Resistant
Diameter:
2.16mm
2.16mm
Length:
6.35mm
-
Width:
2.16mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
JESD-609 Code:
-
e0
Pbfree Code:
-
no
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Packing Method:
-
TR
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
1W
Working Voltage:
-
15.5885V
Radiation Hardening:
-
No
RWR81N10R7FSS73

RWR81N10R7FSS73

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $14.731786

    $14.73

  • 10

    $13.897912

    $138.98

  • 100

    $13.111238

    $1,311.12

  • 500

    $12.369092

    $6,184.55

  • 1000

    $11.668955

    $11,668.96

Minimum: 1 Multiples: 1

Unit Price: $14.731786

Ext Price: $14.73

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity