RWR81NR100DRB12 alternative parts: RWR89S51R1FRB12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Wirewound 0.1 Ohm 0.5% 1W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Res Wirewound 51.1 Ohm 1% 3W ±20ppm/C 0.01% Silicone AXL T/R |
Factory Lead Time: | 48 Weeks | 29 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-PRF-39007, RWR81N | Military, MIL-PRF-39007, RWR89S |
Published: | 2016 | - |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.187Diax0.560L 4.75mmx14.22mm |
Tolerance: | ±0.5% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±650ppm/°C | ±20ppm/°C |
Resistance: | 100mOhms | 51.1Ohm |
Max Operating Temperature: | 250°C | - |
Min Operating Temperature: | -55°C | - |
Composition: | Wirewound | Wirewound |
Power (Watts): | 1W | - |
Power Rating: | 1W | 3W |
Max Power Dissipation: | 1W | 3W |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant, Non-Inductive | Military, Moisture Resistant |
Diameter: | 2.16mm | 4.75mm |
Length: | 6.35mm | - |
Width: | 2.16mm | - |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 3W |

RWR81NR100DRB12
(In Stock: 48)
Vishay DaleQty
Unit Price
Ext Price
1
$27.755054
$27.76
10
$26.184013
$261.84
100
$24.701899
$2,470.19
500
$23.303678
$11,651.84
1000
$21.984602
$21,984.60
Minimum: 1 Multiples: 1
Unit Price: $27.755054
Ext Price: $27.76
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity