RWR81S1820FSS70 alternative parts: RWR89S1870FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 182 Ohm 1% 1W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 187 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR89S
Published:
2013
2016
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
Resistance:
182Ohm
187Ohms
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Composition:
Wirewound
Wirewound
Power Rating:
1W
3W
Packing Method:
TR
-
Max Power Dissipation:
1W
3W
Construction:
Tubular
-
Resistor Type:
FIXED RESISTOR
-
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
Rated Power Dissipation (P):
1W
-
Lead Length:
38.1mm
38.1mm
Working Voltage:
13.4907V
-
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Diameter:
2.16mm
4.75mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Supplier Device Package:
-
Axial
Max Operating Temperature:
-
250°C
Min Operating Temperature:
-
-65°C
Power (Watts):
-
3W
Length:
-
14.224mm
Width:
-
4.75mm
RWR81S1820FSS70

RWR81S1820FSS70

(In Stock: 9)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $9.221563

    $9.22

  • 10

    $8.699588

    $87.00

  • 100

    $8.207159

    $820.72

  • 500

    $7.742603

    $3,871.30

  • 1000

    $7.304342

    $7,304.34

Minimum: 1 Multiples: 1

Unit Price: $9.221563

Ext Price: $9.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity