RWR81S1R00BSS73 alternative parts: RWR81S30R1BRBSL, RWR81S36R5BMB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 1 Ohm 0.1% 1W 400ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole T/R
RES 30.1 OHM 1W 0.1% WW AXIAL
Res Wirewound 36.5 Ohm 0.1% 1W 20ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
48 Weeks
16 Weeks
16 Weeks
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Contact Plating:
Lead, Tin
-
Lead, Tin
Supplier Device Package:
Axial
Axial
-
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Bulk
Series:
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR81S
Published:
2017
2017
2013
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±400ppm/°C
±20ppm/°C
±20ppm/°C
Resistance:
1Ohms
30.1Ohms
36.5Ohm
Max Operating Temperature:
250°C
250°C
-
Min Operating Temperature:
-55°C
-55°C
-
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
1W
1W
-
Power Rating:
1W
1W
1W
Max Power Dissipation:
1W
1W
1W
Military Standard:
MIL-PRF-39007
-
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
M (1%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Width:
2.16mm
2.16mm
-
Length:
6.35mm
6.35mm
-
Diameter:
2.16mm
-
2.16mm
Radiation Hardening:
No
-
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
JESD-609 Code:
-
-
e0
Pbfree Code:
-
-
no
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Tin/Lead (Sn/Pb)
Construction:
-
-
Tubular
Resistor Type:
-
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
-
1W
Working Voltage:
-
-
6.0415V
RWR81S1R00BSS73

RWR81S1R00BSS73

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $27.667303

    $27.67

  • 10

    $26.101229

    $261.01

  • 100

    $24.623801

    $2,462.38

  • 500

    $23.230001

    $11,615.00

  • 1000

    $21.915095

    $21,915.10

Minimum: 1 Multiples: 1

Unit Price: $27.667303

Ext Price: $27.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity