RWR81S1R27FRS70 alternative parts: RWR81S2490FRS70, RWR81S4R42FRS70
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Wirewound 1.27 Ohm 1% 1W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 249 Ohm 1% 1W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 4.42 Ohm 1% 1W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R |
Factory Lead Time: | 19 Weeks | 19 Weeks | 19 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | Lead, Tin |
Package / Case: | Axial | Axial | Axial |
Mount: | Through Hole | Through Hole | Through Hole |
Supplier Device Package: | Axial | - | - |
Published: | 2016 | 2016 | 2016 |
Series: | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81S |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~250°C |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±20ppm/°C | ±50ppm/°C |
Resistance: | 1.27Ohms | 249Ohm | 4.42Ohm |
Max Operating Temperature: | 250°C | - | - |
Min Operating Temperature: | -65°C | - | - |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 1W | - | - |
Power Rating: | 1W | 1W | 1W |
Max Power Dissipation: | 1W | 1W | 1W |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 | MIL-PRF-39007 |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant | Military, Moisture Resistant |
Diameter: | 2.16mm | 2.16mm | 2.16mm |
Length: | 6.35mm | - | - |
Width: | 2.16mm | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Radiation Hardening: | No | No | - |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
JESD-609 Code: | - | e0 | e0 |
Pbfree Code: | - | no | no |
ECCN Code: | - | EAR99 | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Packing Method: | - | TR | TR |
Construction: | - | Tubular | Tubular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 1W | 1W |
Working Voltage: | - | 15.5885V | - |

RWR81S1R27FRS70
(In Stock: 44)
Vishay DaleQty
Unit Price
Ext Price
1
$6.668268
$6.67
10
$6.290819
$62.91
100
$5.934735
$593.47
500
$5.598807
$2,799.40
1000
$5.281893
$5,281.89
Minimum: 1 Multiples: 1
Unit Price: $6.668268
Ext Price: $6.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity