RWR81S1R69FRS73 alternative parts: RWR89S1R96FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 1.69 Ohm 1% 1W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 1.96 Ohm 1% 3W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
19 Weeks
16 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR89S
Published:
2016
-
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
1.69Ohms
1.96Ohms
Max Operating Temperature:
250°C
250°C
Min Operating Temperature:
-65°C
-55°C
Composition:
Wirewound
Wirewound
Power (Watts):
1W
3W
Power Rating:
1W
3W
Max Power Dissipation:
1W
3W
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Diameter:
2.16mm
4.75mm
Length:
6.35mm
14.224mm
Width:
2.16mm
4.75mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RWR81S1R69FRS73

RWR81S1R69FRS73

(In Stock: 27)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $6.703693

    $6.70

  • 10

    $6.324239

    $63.24

  • 100

    $5.966263

    $596.63

  • 500

    $5.628550

    $2,814.28

  • 1000

    $5.309953

    $5,309.95

Minimum: 1 Multiples: 1

Unit Price: $6.703693

Ext Price: $6.70

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity