RWR81S4R70DRS70 alternative parts: RWR81N1000DRS73, RWR81S1800DRBSL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Wirewound 4.7 Ohm 0.5% 1W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 100 Ohm 0.5% 1W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | RES 180 OHM 1W 0.5% WW AXIAL |
Factory Lead Time: | 48 Weeks | 15 Weeks | 21 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | - |
Mount: | Through Hole | Through Hole | - |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81N | Military, MIL-PRF-39007, RWR81S |
Published: | 2013 | 2016 | 2017 |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±20ppm/°C | ±20ppm/°C |
Resistance: | 4.7Ohms | 100Ohms | 180Ohms |
Max Operating Temperature: | 250°C | 250°C | - |
Min Operating Temperature: | -55°C | -55°C | - |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 1W | 1W | 1W |
Power Rating: | 1W | 1W | 1W |
Max Power Dissipation: | 1W | 1W | 1W |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 | - |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant, Non-Inductive | Military, Moisture Resistant |
Diameter: | 2.16mm | 2.16mm | - |
Length: | 6.35mm | 6.35mm | 6.35mm |
Width: | 2.16mm | 2.16mm | 2.16mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Radiation Hardening: | - | No | - |

RWR81S4R70DRS70
(In Stock: 32)
Vishay DaleQty
Unit Price
Ext Price
1
$14.778124
$14.78
10
$13.941626
$139.42
100
$13.152477
$1,315.25
500
$12.407997
$6,204.00
1000
$11.705658
$11,705.66
Minimum: 1 Multiples: 1
Unit Price: $14.778124
Ext Price: $14.78
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity