RWR81S7R50FSB12 alternative parts: RWR81S1R69FRBSL, RWR81S1240FRBSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 7.5 Ohm 1% 1W 50ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
RES 1.69 OHM 1W 1% WW AXIAL
RES 124 OHM 1W 1% WW AXIAL
Factory Lead Time:
16 Weeks
19 Weeks
19 Weeks
Contact Plating:
Lead, Tin
-
-
Mount:
Through Hole
-
-
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR81S
Published:
2008
-
2016
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±20ppm/°C
Resistance:
7.5Ohms
1.69Ohms
124Ohms
Max Operating Temperature:
250°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
1W
1W
1W
Power Rating:
1W
1W
1W
Max Power Dissipation:
1W
1W
1W
Military Standard:
MIL-PRF-39007
-
-
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Diameter:
2.16mm
-
-
Length:
6.35mm
6.35mm
6.35mm
Width:
2.16mm
2.16mm
2.16mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
RWR81S7R50FSB12

RWR81S7R50FSB12

(In Stock: 28)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $7.637096

    $7.64

  • 10

    $7.204807

    $72.05

  • 100

    $6.796988

    $679.70

  • 500

    $6.412253

    $3,206.13

  • 1000

    $6.049295

    $6,049.30

Minimum: 1 Multiples: 1

Unit Price: $7.637096

Ext Price: $7.64

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity