RWR81SR442FSRSL alternative parts: RWR89S5R60FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 0.442 OHM 1W 1% WW AXIAL
RES 5.6 OHM 3W 1% WW AXIAL
Factory Lead Time:
48 Weeks
16 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR81S
Military, MIL-PRF-39007, RWR89S
Published:
2016
2016
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±650ppm/°C
±50ppm/°C
Resistance:
442mOhms
5.6Ohms
Composition:
Wirewound
Wirewound
Power (Watts):
1W
3W
Power Rating:
1W
3W
Max Power Dissipation:
1W
3W
Lead Length:
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Length:
6.35mm
14.224mm
Width:
2.16mm
4.75mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RWR81SR442FSRSL

RWR81SR442FSRSL

(In Stock: 25)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $16.381676

    $16.38

  • 10

    $15.454411

    $154.54

  • 100

    $14.579633

    $1,457.96

  • 500

    $13.754371

    $6,877.19

  • 1000

    $12.975821

    $12,975.82

Minimum: 1 Multiples: 1

Unit Price: $16.381676

Ext Price: $16.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity