RWR84N3010FRS73 alternative parts: ALSR0525R00FE12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 301 Ohm 1% 7W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
RES 25 OHM 5W 1% AXIAL
Factory Lead Time:
13 Weeks
10 Weeks
Contact Plating:
Lead, Tin
Tin
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
-
Operating Temperature:
-55°C~250°C
-65°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR84N
ALSR
Published:
2017
2011
Size / Dimension:
0.312Diax0.875L 7.92mmx22.23mm
0.312Diax0.875L 7.92mmx22.23mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±20ppm/°C
±30ppm/°C
Resistance:
301Ohms
25Ohm
Max Operating Temperature:
250°C
-
Min Operating Temperature:
-55°C
-
Composition:
Wirewound
Wirewound
Power (Watts):
7W
-
Power Rating:
7W
5W
Max Power Dissipation:
7W
5W
Military Standard:
MIL-PRF-39007
-
Lead Length:
38.1mm
38.1mm
Failure Rate:
R (0.01%)
-
Features:
Military, Moisture Resistant, Non-Inductive
Moisture Resistant
Diameter:
7.92mm
7.92mm
Length:
22.225mm
-
Width:
7.92mm
-
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
5W
RWR84N3010FRS73

RWR84N3010FRS73

(In Stock: 35)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $29.300156

    $29.30

  • 10

    $27.641657

    $276.42

  • 100

    $26.077035

    $2,607.70

  • 500

    $24.600976

    $12,300.49

  • 1000

    $23.208468

    $23,208.47

Minimum: 1 Multiples: 1

Unit Price: $29.300156

Ext Price: $29.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity