RWR84N40R2FRB12 alternative parts: RWR84S2201FRBSL, ALSR0525R00FE12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 40.2 Ohm 1% 7W ±20ppm/C 0.01% Silicone AXL Bulk
RES 2.2K OHM 7W 1% WW AXIAL
RES 25 OHM 5W 1% AXIAL
Factory Lead Time:
14 Weeks
16 Weeks
10 Weeks
Contact Plating:
Lead, Tin
-
Tin
Mount:
Through Hole
-
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
-
Operating Temperature:
-55°C~250°C
-55°C~250°C
-65°C~250°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-PRF-39007, RWR84N
Military, MIL-PRF-39007, RWR84S
ALSR
Published:
2013
2017
2011
Size / Dimension:
0.312Diax0.875L 7.92mmx22.23mm
0.312Diax0.875L 7.92mmx22.23mm
0.312Diax0.875L 7.92mmx22.23mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Axial
-
-
Temperature Coefficient:
±30ppm/°C
±20ppm/°C
±30ppm/°C
Resistance:
40.2Ohms
2.2kOhms
25Ohm
Max Operating Temperature:
250°C
250°C
-
Min Operating Temperature:
-55°C
-55°C
-
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
7W
7W
-
Power Rating:
7W
7W
5W
Max Power Dissipation:
7W
7W
5W
Military Standard:
MIL-PRF-39007
-
-
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
-
Features:
Military, Moisture Resistant, Non-Inductive
Military, Moisture Resistant
Moisture Resistant
Diameter:
7.92mm
-
7.92mm
Length:
22.23mm
22.225mm
-
Width:
7.92mm
7.92mm
-
Radiation Hardening:
No
-
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lead Free
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
ECCN Code:
-
-
EAR99
Resistor Type:
-
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
-
5W
RWR84N40R2FRB12

RWR84N40R2FRB12

(In Stock: 23)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $23.120928

    $23.12

  • 10

    $21.812197

    $218.12

  • 100

    $20.577544

    $2,057.75

  • 500

    $19.412777

    $9,706.39

  • 1000

    $18.313941

    $18,313.94

Minimum: 1 Multiples: 1

Unit Price: $23.120928

Ext Price: $23.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity