RWR84NR100FPB12 alternative parts: RWR74S44R2FSBSL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Wirewound 0.1 Ohm 1% 7W 650ppm/C 0.1% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | RES 44.2 OHM 5W 1% WW AXIAL |
Factory Lead Time: | 13 Weeks | 29 Weeks |
Contact Plating: | Lead, Tin | - |
Mount: | Through Hole | - |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-PRF-39007, RWR84N | Military, MIL-PRF-39007, RWR74S |
Published: | 2016 | 2017 |
Size / Dimension: | 0.312Diax0.875L 7.92mmx22.23mm | 0.312Diax0.875L 7.92mmx22.23mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±650ppm/°C | ±30ppm/°C |
Resistance: | 100mOhms | 44.2Ohms |
Max Operating Temperature: | 250°C | - |
Min Operating Temperature: | -55°C | - |
Composition: | Wirewound | Wirewound |
Power (Watts): | 7W | 5W |
Power Rating: | 7W | 5W |
Max Power Dissipation: | 7W | 5W |
Military Standard: | MIL-PRF-39007 | - |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | P (0.1%) | S (0.001%) |
Features: | Military, Moisture Resistant, Non-Inductive | Military, Moisture Resistant |
Diameter: | 7.92mm | - |
Length: | 22.225mm | 22.225mm |
Width: | 7.92mm | 7.92mm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |

RWR84NR100FPB12
(In Stock: 48)
Vishay DaleQty
Unit Price
Ext Price
1
$29.437180
$29.44
10
$27.770924
$277.71
100
$26.198985
$2,619.90
500
$24.716024
$12,358.01
1000
$23.317003
$23,317.00
Minimum: 1 Multiples: 1
Unit Price: $29.437180
Ext Price: $29.44
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity