RWR89N1330FRBSL alternative parts: WW3FT270R, RWR89SR133FRS70
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 133 OHM 3W 1% WW AXIAL | RES 270 OHM 3W 1% AXIAL | Res Wirewound 0.133 Ohm 1% 3W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R |
Factory Lead Time: | 29 Weeks | 20 Weeks | 16 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -55°C~250°C | -55°C~350°C | -55°C~250°C |
Packaging: | Bulk | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39007, RWR89N | WW | Military, MIL-PRF-39007, RWR89S |
Published: | 2017 | 2010 | - |
Size / Dimension: | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±20ppm/°C | ±20ppm/°C | ±650ppm/°C |
Resistance: | 133Ohms | 270Ohm | 133mOhms |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 3W | - | 3W |
Power Rating: | 3W | - | 3W |
Max Power Dissipation: | 3W | 3W | 3W |
Lead Length: | 38.1mm | - | 38.1mm |
Failure Rate: | R (0.01%) | - | R (0.01%) |
Features: | Military, Moisture Resistant, Non-Inductive | Moisture Resistant | Military, Moisture Resistant |
Length: | 14.224mm | - | 14.224mm |
Width: | 4.75mm | - | 4.75mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - | Contains Lead |
Mount: | - | Axial, Through Hole | Through Hole |
Contact Plating: | - | - | Lead, Tin |
Max Operating Temperature: | - | - | 250°C |
Min Operating Temperature: | - | - | -65°C |
Military Standard: | - | - | MIL-PRF-39007 |
Diameter: | - | - | 4.75mm |
Radiation Hardening: | - | - | No |

RWR89N1330FRBSL
(In Stock: 6)
Vishay DaleQty
Unit Price
Ext Price
1
$11.160715
$11.16
10
$10.528977
$105.29
100
$9.932997
$993.30
500
$9.370752
$4,685.38
1000
$8.840332
$8,840.33
Minimum: 1 Multiples: 1
Unit Price: $11.160715
Ext Price: $11.16
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity