RWR89N4420FSB12 alternative parts: RWR89SR133FRS70

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 442 Ohm 1% 3W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Res Wirewound 0.133 Ohm 1% 3W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Factory Lead Time:
29 Weeks
16 Weeks
Mount:
Through Hole
Through Hole
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR89N
Military, MIL-PRF-39007, RWR89S
Published:
2013
-
Size / Dimension:
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±20ppm/°C
±650ppm/°C
Resistance:
442Ohms
133mOhms
Max Operating Temperature:
250°C
250°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Wirewound
Wirewound
Power (Watts):
3W
3W
Power Rating:
3W
3W
Max Power Dissipation:
3W
3W
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Non-Inductive
Military, Moisture Resistant
Diameter:
4.75mm
4.75mm
Length:
14.224mm
14.224mm
Width:
4.75mm
4.75mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
RWR89N4420FSB12

RWR89N4420FSB12

(In Stock: 23)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $12.960450

    $12.96

  • 10

    $12.226839

    $122.27

  • 100

    $11.534754

    $1,153.48

  • 500

    $10.881843

    $5,440.92

  • 1000

    $10.265890

    $10,265.89

Minimum: 1 Multiples: 1

Unit Price: $12.960450

Ext Price: $12.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity