RWR89S17R2FSB12 alternative parts: RWR89S3740FRB12, WW3FT270R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Wirewound 17.2 Ohm 1% 3W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Res Wirewound 374 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | RES 270 OHM 3W 1% AXIAL |
Factory Lead Time: | 29 Weeks | 16 Weeks | 20 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | - |
Mount: | Through Hole | Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | - |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~350°C |
Packaging: | Bulk | Bulk | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39007, RWR89S | Military, MIL-PRF-39007, RWR89S | WW |
Published: | 2016 | 2008 | 2010 |
Size / Dimension: | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±30ppm/°C | ±20ppm/°C | ±20ppm/°C |
Resistance: | 17.2Ohms | 374Ohms | 270Ohm |
Max Operating Temperature: | 250°C | 250°C | - |
Min Operating Temperature: | -65°C | -65°C | - |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 3W | 3W | - |
Power Rating: | 3W | 3W | - |
Max Power Dissipation: | 3W | 3W | 3W |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 | - |
Lead Length: | 38.1mm | 38.1mm | - |
Failure Rate: | S (0.001%) | R (0.01%) | - |
Features: | Military, Moisture Resistant | Military, Moisture Resistant | Moisture Resistant |
Diameter: | 4.75mm | 4.75mm | - |
Length: | 14.224mm | 14.224mm | - |
Width: | 4.75mm | 4.75mm | - |
Radiation Hardening: | No | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead | - |

RWR89S17R2FSB12
(In Stock: 35)
Vishay DaleQty
Unit Price
Ext Price
1
$8.099585
$8.10
10
$7.641118
$76.41
100
$7.208602
$720.86
500
$6.800568
$3,400.28
1000
$6.415630
$6,415.63
Minimum: 1 Multiples: 1
Unit Price: $8.099585
Ext Price: $8.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity