RWR89S2051FSRSL alternative parts: RWR89S3740FRB12, WW3FT270R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.05K OHM 3W 1% WW AXIAL
Res Wirewound 374 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
RES 270 OHM 3W 1% AXIAL
Factory Lead Time:
12 Weeks
16 Weeks
20 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
-
Published:
2017
2008
2010
Series:
Military, MIL-PRF-39007, RWR89S
Military, MIL-PRF-39007, RWR89S
WW
Packaging:
Tape & Reel (TR)
Bulk
Tape & Reel (TR)
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~350°C
Size / Dimension:
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
±20ppm/°C
Resistance:
2.05kOhms
374Ohms
270Ohm
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
3W
3W
-
Power Rating:
3W
3W
-
Max Power Dissipation:
3W
3W
3W
Lead Length:
38.1mm
38.1mm
-
Failure Rate:
S (0.001%)
R (0.01%)
-
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Moisture Resistant
Width:
4.75mm
4.75mm
-
Length:
14.224mm
14.224mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
-
Contact Plating:
-
Lead, Tin
-
Mount:
-
Through Hole
Axial, Through Hole
Max Operating Temperature:
-
250°C
-
Min Operating Temperature:
-
-65°C
-
Military Standard:
-
MIL-PRF-39007
-
Diameter:
-
4.75mm
-
Radiation Hardening:
-
No
-
RWR89S2051FSRSL

RWR89S2051FSRSL

(In Stock: 20)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $8.647576

    $8.65

  • 10

    $8.158091

    $81.58

  • 100

    $7.696312

    $769.63

  • 500

    $7.260672

    $3,630.34

  • 1000

    $6.849690

    $6,849.69

Minimum: 1 Multiples: 1

Unit Price: $8.647576

Ext Price: $8.65

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity