RWR89S2670FRS70 alternative parts: RWR89S4120FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 267 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 412 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
16 Weeks
16 Weeks
Package / Case:
Axial
Axial
Mount:
Through Hole
Through Hole
Contact Plating:
Lead, Tin
Lead, Tin
Supplier Device Package:
Axial
Axial
Published:
2016
-
Series:
Military, MIL-PRF-39007, RWR89S
Military, MIL-PRF-39007, RWR89S
Packaging:
Tape & Reel (TR)
Bulk
Operating Temperature:
-55°C~250°C
-55°C~250°C
Size / Dimension:
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
Resistance:
267Ohms
412Ohms
Max Operating Temperature:
250°C
250°C
Min Operating Temperature:
-65°C
-65°C
Composition:
Wirewound
Wirewound
Power (Watts):
3W
3W
Power Rating:
3W
3W
Max Power Dissipation:
3W
3W
Military Standard:
MIL-PRF-39007
MIL-PRF-39007
Lead Length:
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Width:
4.75mm
4.75mm
Length:
14.224mm
14.224mm
Diameter:
4.75mm
4.75mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Radiation Hardening:
No
No
Lead Free:
Contains Lead
Contains Lead
RWR89S2670FRS70

RWR89S2670FRS70

(In Stock: 38)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $6.203346

    $6.20

  • 10

    $5.852213

    $58.52

  • 100

    $5.520956

    $552.10

  • 500

    $5.208449

    $2,604.22

  • 1000

    $4.913631

    $4,913.63

Minimum: 1 Multiples: 1

Unit Price: $6.203346

Ext Price: $6.20

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity