RWR89S7680FSRSL alternative parts: RWR89S44R2FRS70, RWR89S1781FSS70
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 768 OHM 3W 1% WW AXIAL | Res Wirewound 44.2 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 1.78K Ohm 1% 3W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole T/R |
Factory Lead Time: | 29 Weeks | 29 Weeks | 10 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39007, RWR89S | Military, MIL-PRF-39007, RWR89S | Military, MIL-PRF-39007, RWR89S |
Published: | 2017 | - | 2016 |
Size / Dimension: | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm | 0.187Diax0.560L 4.75mmx14.22mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±20ppm/°C | ±20ppm/°C | ±20ppm/°C |
Resistance: | 768Ohms | 44.2Ohms | 1.78kOhms |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 3W | 3W | 3W |
Power Rating: | 3W | 3W | 3W |
Max Power Dissipation: | 3W | 3W | 3W |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Failure Rate: | S (0.001%) | R (0.01%) | S (0.001%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 14.224mm | 14.224mm | 14.224mm |
Width: | 4.75mm | 4.75mm | 4.75mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Max Operating Temperature: | - | 250°C | 250°C |
Min Operating Temperature: | - | -65°C | -55°C |
Military Standard: | - | MIL-PRF-39007 | MIL-PRF-39007 |
Diameter: | - | 4.75mm | 4.75mm |
Radiation Hardening: | - | No | - |

RWR89S7680FSRSL
(In Stock: 26)
Vishay DaleQty
Unit Price
Ext Price
1
$9.688786
$9.69
10
$9.140364
$91.40
100
$8.622985
$862.30
500
$8.134892
$4,067.45
1000
$7.674426
$7,674.43
Minimum: 1 Multiples: 1
Unit Price: $9.688786
Ext Price: $9.69
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity