RWR89S7680FSRSL alternative parts: RWR89SR133FRS70, RWR89S44R2FRS70

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 768 OHM 3W 1% WW AXIAL
Res Wirewound 0.133 Ohm 1% 3W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Res Wirewound 44.2 Ohm 1% 3W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Factory Lead Time:
29 Weeks
16 Weeks
29 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR89S
Military, MIL-PRF-39007, RWR89S
Military, MIL-PRF-39007, RWR89S
Published:
2017
-
-
Size / Dimension:
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
0.187Diax0.560L 4.75mmx14.22mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±20ppm/°C
±650ppm/°C
±20ppm/°C
Resistance:
768Ohms
133mOhms
44.2Ohms
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
3W
3W
3W
Power Rating:
3W
3W
3W
Max Power Dissipation:
3W
3W
3W
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Length:
14.224mm
14.224mm
14.224mm
Width:
4.75mm
4.75mm
4.75mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Mount:
-
Through Hole
Through Hole
Contact Plating:
-
Lead, Tin
Lead, Tin
Max Operating Temperature:
-
250°C
250°C
Min Operating Temperature:
-
-65°C
-65°C
Military Standard:
-
MIL-PRF-39007
MIL-PRF-39007
Diameter:
-
4.75mm
4.75mm
Radiation Hardening:
-
No
No
RWR89S7680FSRSL

RWR89S7680FSRSL

(In Stock: 26)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $9.688786

    $9.69

  • 10

    $9.140364

    $91.40

  • 100

    $8.622985

    $862.30

  • 500

    $8.134892

    $4,067.45

  • 1000

    $7.674426

    $7,674.43

Minimum: 1 Multiples: 1

Unit Price: $9.688786

Ext Price: $9.69

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity