S8VK-G01524 alternative parts: DPP100-24, DPP15-24

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switched-mode power supply 24 VDC 15 W, S8VK-G01524, Omron
TDK LAMBDA DPP100-24 AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 1 Output, 85 VAC, 264 VAC, 100 W, 24 VDC
TDK LAMBDA DPP15-24 AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 1 Output, 85 VAC, 264 VAC, 15 W, 24 VDC
Factory Lead Time:
6 Weeks
20 Weeks
20 Weeks
Mount:
DIN Rail
DIN Rail
DIN Rail
Mounting Type:
DIN Rail
DIN Rail
DIN Rail
Number of Pins:
7
7
5
Weight:
150g
389.999995g
129.999998g
Usage Level:
Commercial grade
-
Commercial grade
Operating Temperature:
-40°C~75°C With Derating
-10°C~71°C With Derating
-10°C~71°C With Derating
Series:
S8VK-G (15W)
DPP (15-100W)
DPP (15-100W)
Published:
2005
2007
2011
Size / Dimension:
3.54Lx0.89W x 3.54 H 90.0mmx22.5mmx90.0mm
3.81Lx2.86W x 2.95 H 96.8mmx72.6mmx74.9mm
3.81Lx0.90W x 2.95 H 96.8mmx22.9mmx74.9mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
8
7
5
ECCN Code:
EAR99
-
-
Type:
Enclosed
Enclosed
Enclosed
Applications:
ITE (Commercial)
ITE (Commercial)
ITE (Commercial)
Additional Feature:
ALSO OPERATES IN 90 TO 350VDC
-
-
Max Power Dissipation:
15W
100W
15W
Terminal Position:
UNSPECIFIED
UNSPECIFIED
UNSPECIFIED
Terminal Form:
UNSPECIFIED
UNSPECIFIED
UNSPECIFIED
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
1
Depth:
90mm
96.7mm
96.7mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
JESD-30 Code:
R-XXMA-X8
-
-
Number of Outputs:
1
1
1
Approval Agency:
CE, cULus, cURus, VDE
CE
CE
Efficiency:
80%
87%
81%
Voltage - Isolation:
3kV
3kV
3kV
Output Voltage:
24V
24V
24V
Max Output Current:
650mA
4.2A
630mA
Input Voltage-Nom:
115V
115V
115V
Trim/Adjustable Output:
YES
YES
YES
Max Voltage Rating (AC):
264V
264V
264V
Output Current:
650mA
4.2A
630mA
Output Power:
15W
100W
15W
Max Output Voltage:
24V
24V
24V
Min Input Voltage:
100V
85V
85V
Max Input Voltage:
240V
264V
264V
Current - Output 1:
650mA
4.2A
630mA
Min Output Voltage:
24V
24V
24V
Max Output Power:
15W
100W
15W
Nominal Output Voltage:
24V
24V
24V
Min Input Voltage (AC):
85V
85V
85V
Max Input Voltage (AC):
264V
264V
264V
Features:
Adjustable Output, DC Input Capable, Load Sharing, Universal Input
Adjustable Output, DC Input Capable, Load Sharing
Adjustable Output, DC Input Capable, Load Sharing, Universal Input
Height:
89.916mm
74.93mm
74.93mm
REACH SVHC:
Unknown
No SVHC
Unknown
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Voltage Rated:
-
24V
24V
Power Rating:
-
100W
15W
Voltage - Rated DC:
-
24V
24V
Current Rating:
-
4.2A
630mA
Frequency:
-
63Hz
63Hz
Max Current Rating:
-
1.2A
400mA
Protections:
-
OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE
OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE
S8VK-G01524

S8VK-G01524

(In Stock: 138)

Omron Automation and Safety

Qty

Unit Price

Ext Price

  • 1

    $55.498784

    $55.50

  • 10

    $52.357343

    $523.57

  • 100

    $49.393720

    $4,939.37

  • 500

    $46.597849

    $23,298.92

  • 1000

    $43.960235

    $43,960.24

Minimum: 1 Multiples: 1

Unit Price: $55.498784

Ext Price: $55.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity