SC104-181 alternative parts: SRR0745A-181M
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FIXED IND 180UH 900MA 621 MOHM | BOURNS SRR0745A-181MSurface Mount Power Inductor |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Package / Case: | Nonstandard | Nonstandard |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Series: | SC104 | SRR0745A |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Size / Dimension: | 0.406Lx0.366W 10.30mmx9.30mm | 0.287Lx0.287W 7.30mmx7.30mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Current Rating (Amps): | 900mA | - |
Shielding: | Unshielded | YES |
Current Rating: | 560mA | 460mA |
Inductance: | 180μH | 180μH |
Test Frequency: | 1kHz | 1kHz |
DC Resistance (DCR): | 621mOhm Max | 820mOhm Max |
Current - Saturation: | 560mA | 540mA |
Width: | 9.2964mm | - |
Length: | 10.3124mm | - |
Height Seated (Max): | 0.169 4.30mm | 0.185 4.70mm |
Height: | 4.2926mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | WRAPAROUND |
Shape/Size Description: | - | RECTANGULAR PACKAGE |
Material-Core: | - | Ferrite |
Published: | - | 2014 |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
HTS Code: | - | 8504.50.80.00 |
Packing Method: | - | TR, EMBOSSED, 13 INCH |
Number of Functions: | - | 1 |
Inductor Application: | - | POWER INDUCTOR |
Terminal Placement: | - | DUAL ENDED |
Inductor Type: | - | GENERAL PURPOSE INDUCTOR |
Case/Size Code: | - | 2929 |
Rated Current-Max: | - | 0.46A |
Inductance Tolerance: | - | 20% |
RMS Current (Irms): | - | 460mA |
REACH SVHC: | - | No SVHC |
Ratings: | - | AEC-Q200 |

SC104-181
(In Stock: 37)
Signal TransformerQty
Unit Price
Ext Price
1
$0.501118
$0.50
10
$0.472752
$4.73
100
$0.445993
$44.60
500
$0.420748
$210.37
1000
$0.396932
$396.93
Minimum: 1 Multiples: 1
Unit Price: $0.501118
Ext Price: $0.50
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity