SC811ULTRT alternative parts: SC813ULTRT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CHARGE MGMT LI-ION 8MLP | Battery Charger Li-Ion 1000mA 8-Pin MLPD-UT EP T/R |
Factory Lead Time: | 5 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | MATTE TIN |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Pin Count: | 8 | 8 |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 4.6V | 4.6V |
Number of Channels: | 1 | 1 |
Interface: | USB | USB |
Max Supply Voltage: | 8.2V | 5.6V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | YES | YES |
Fault Protection: | Over Current, Over Temperature, Over Voltage, Short Circuit | Over Current, Over Temperature, Over Voltage, Short Circuit |
Battery Chemistry: | Lithium-Ion | Lithium-Ion |
Number of Cells: | 1 | 1 |
Programmable Features: | Current | Current |
Current - Charging: | Constant - Programmable | Constant - Programmable |
Charge Current - Max: | 1A | 1A |
Battery Pack Voltage: | 4.2V | 4.2V |
Length: | 2mm | 2mm |
Height Seated (Max): | 0.6mm | 0.6mm |
Width: | 2mm | 2mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |

SC811ULTRT
(In Stock: 1555)
Semtech CorporationQty
Unit Price
Ext Price
1
$2.481115
$2.48
10
$2.340675
$23.41
100
$2.208184
$220.82
500
$2.083192
$1,041.60
1000
$1.965275
$1,965.28
Minimum: 1 Multiples: 1
Unit Price: $2.481115
Ext Price: $2.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools