SCIHP0735-2R2M alternative parts: SCIHP0730-100M
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FIXED IND 2.2UH 8A 20 MOHM SMD | |
Factory Lead Time: | 18 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | Nonstandard | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | SCIHP0735 | - |
Published: | 2009 | - |
Size / Dimension: | 0.287Lx0.268W 7.30mmx6.80mm | - |
Tolerance: | ±20% | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Type: | Wirewound | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Current Rating (Amps): | 8A | - |
Shielding: | Shielded | - |
Current Rating: | 12.5A | - |
Inductance: | 2.2μH | - |
Test Frequency: | 200kHz | - |
DC Resistance (DCR): | 20mOhm Max | - |
Current - Saturation: | 12.5A | - |
Height: | 3.5052mm | - |
Height Seated (Max): | 0.138 3.50mm | - |
Length: | 7.2898mm | - |
Width: | 6.8072mm | - |
RoHS Status: | ROHS3 Compliant | - |
Factory Pack QuantityFactory Pack Quantity: | - | 390 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / AMP |
RoHS: | - | Details |
Subcategory: | - | Headers & Wire Housings |
Product Type: | - | Headers & Wire Housings |
Product Category: | - | Headers & Wire Housings |

SCIHP0735-2R2M
(In Stock: 47)
Signal TransformerQty
Unit Price
Ext Price
1
$0.632852
$0.63
10
$0.597030
$5.97
100
$0.563236
$56.32
500
$0.531355
$265.68
1000
$0.501278
$501.28
Minimum: 1 Multiples: 1
Unit Price: $0.632852
Ext Price: $0.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity