SFC-115-T2-LM-D-A alternative parts: RSM-115-02-S-D-P-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 30 POS 1.27mm Solder ST SMD Tube
Conn Socket Strip SKT 30 POS 1.27mm Solder ST SMD T/R
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Contact Shape:
Square
Square
Housing Material:
Polymer
Polymer
Contact Finish Mating:
Gold
Gold
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
350VAC
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
Tiger Eye™ SFC
RSM
Published:
2016
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
EAR99
Connector Type:
Receptacle
Receptacle
Number of Positions:
30
30
Number of Rows:
2
2
Gender:
Female
Female
HTS Code:
8536.69.40.40
8536.69.40.40
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
Female Socket
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3.1A per Contact
3.1A per Contact
Total Number of Contacts:
30
30
Orientation:
Straight
Straight
Depth:
3.68mm
5.08mm
Insulation Height:
0.180 4.57mm
0.240 6.10mm
Style:
Board to Board or Cable
Board to Board
Number of Positions Loaded:
All
All
Pitch - Mating:
0.050 1.27mm
0.050 1.27mm
Number of Conductors:
ONE
-
Reference Standard:
UL, CSA
-
Reliability:
COMMERCIAL
-
Row Spacing - Mating:
0.050 (1.27mm)
0.100 (2.54mm)
Number Of PCB Rows:
2
-
Contact Finish - Post:
Tin
Tin
PCB Contact Pattern:
RECTANGULAR
-
Body Breadth:
0.145 inch
-
Housing Color:
Black
-
Contact Resistance:
15mOhm
10mOhm
Mating Contact Pitch:
0.05 inch
-
Max Voltage Rating (AC):
350V
-
Polarization Key:
LEFT
-
Insertion Force-Max:
.695 N
-
Withdrawl Force-Min:
.556 N
-
Features:
Board Guide
Pick and Place
Length:
22.22mm
19.3mm
Plating Thickness:
10μin
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
30.0μin 0.76μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Insulation Color:
-
Black
UL Flammability Code:
-
94V-0
Max Current Rating:
-
1A
Material Flammability Rating:
-
UL94 V-0
Radiation Hardening:
-
No
SFC-115-T2-LM-D-A

SFC-115-T2-LM-D-A

(In Stock: 528)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.551729

    $4.55

  • 10

    $4.294084

    $42.94

  • 100

    $4.051023

    $405.10

  • 500

    $3.821719

    $1,910.86

  • 1000

    $3.605396

    $3,605.40

Minimum: 1 Multiples: 1

Unit Price: $4.551729

Ext Price: $4.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity