SFH11-NPPC-D06-ST-BK alternative parts: TSW-106-07-F-D, TSW-106-08-L-D-RA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN HDR 12POS 0.1 GOLD PCB | 12 Positions Header | CONN HEADER 12POS .100 DL R/A AU |
Factory Lead Time: | 4 Weeks | 3 Weeks | 1 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole, Right Angle |
Contact Shape: | Square | Square | Square |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Polyamide (PA), Nylon | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Operating Temperature: | -40°C~105°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tray | Bulk | Bulk |
Series: | SFH11 | TSW | TSW |
Published: | 2014 | 2005 | 2005 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Header |
Number of Positions: | 12 | 12 | 12 |
Number of Rows: | 2 | 2 | 2 |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
Contact Type: | Female Socket | Male Pin | Male Pin |
Current Rating (Amps): | 3A | - | - |
Insulation Height: | 0.335 8.51mm | 0.100 2.54mm | 0.219 5.56mm |
Style: | Board to Board | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | - | - |
Number of Conductors: | ONE | - | ONE |
Reference Standard: | UL | - | UL |
Reliability: | COMMERCIAL | - | COMMERCIAL |
Body Length or Diameter: | 0.8 inch | - | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.126 3.20mm | 0.100 2.54mm | 0.090 2.29mm |
Number Of PCB Rows: | 2 | - | 2 |
PCB Contact Pattern: | RECTANGULAR | - | RECTANGULAR |
Body Depth: | 0.335 inch | - | - |
Insulation Resistance: | 1000000000Ohm | - | - |
Mating Contact Pitch: | 0.1 inch | - | 0.1 inch |
Polarization Key: | POLARIZED HOUSING | - | - |
Dielectric Withstanding Voltage: | 500VAC V | - | - |
Features: | Polarizing Key | - | - |
Contact Finish Thickness - Mating: | Flash | 3.00μin 0.076μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Polyester | Polyester |
Contact Length-Mating: | - | 0.230 5.84mm | 0.230 5.84mm |
JESD-609 Code: | - | e3 | e3 |
ECCN Code: | - | EAR99 | - |
Gender: | - | Male | Male |
Additional Feature: | - | E.L.P. | - |
HTS Code: | - | 8536.69.40.40 | - |
MIL Conformance: | - | NO | NO |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Orientation: | - | Vertical | Right Angle |
Depth: | - | 5.08mm | 12.44mm |
Shrouding: | - | Unshrouded | Unshrouded |
Lead Pitch: | - | 2.54mm | 2.54mm |
Contact Finish - Post: | - | Tin | Tin |
Housing Color: | - | Black | Black |
Overall Contact Length: | - | 0.430 10.92mm | - |
Max Voltage Rating (AC): | - | 550V | 450V |
Max Current Rating: | - | 7.6A | 7.6A |
Length: | - | 15.24mm | 15.24mm |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | No |
Voltage Rated: | - | - | 450V |
Pbfree Code: | - | - | yes |
Current Rating: | - | - | 7.6A |
Body Breadth: | - | - | 0.1 inch |
PCB Contact Row Spacing: | - | - | 5.08 mm |
Width: | - | - | 2.54mm |
Plating Thickness: | - | - | 10μin |
Lead Free: | - | - | Lead Free |

SFH11-NPPC-D06-ST-BK
(In Stock: 12)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$0.691346
$0.69
10
$0.652213
$6.52
100
$0.615296
$61.53
500
$0.580468
$290.23
1000
$0.547611
$547.61
Minimum: 1 Multiples: 1
Unit Price: $0.691346
Ext Price: $0.69
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity