SFM-109-L2-L-D alternative parts: 20021311-00018T4LF, FLE-109-01-G-DV-A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 18 POS 1.27mm Solder ST SMD
CONN RECEPT 18POS DUAL VERT T/H
Conn Socket Strip SKT 18 POS 1.27mm Solder ST SMD Tube
Factory Lead Time:
3 Weeks
8 Weeks
3 Weeks
Mounting Type:
Surface Mount
Through Hole
Surface Mount
Contact Shape:
Square
Square
Square
Contact Finish Mating:
Gold
Gold
Gold
Contact Materials:
Beryllium Copper
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Plastic
Liquid Crystal Polymer (LCP)
Voltage Rated:
250VAC
125V
-
Operating Temperature:
-55°C~125°C
-40°C~105°C
-55°C~125°C
Packaging:
Bulk
Tube
Tube
Series:
Tiger Eye™ SFM
Minitek127® 1.27mm
FLE
JESD-609 Code:
e3
-
e4
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
-
-
Connector Type:
Receptacle
Receptacle
Receptacle
Number of Positions:
18
18
18
Number of Rows:
2
2
2
Gender:
Female
Female
Female
HTS Code:
8536.69.40.40
-
-
Fastening Type:
Push-Pull
Push-Pull
Push-Pull
MIL Conformance:
NO
-
-
DIN Conformance:
NO
-
-
IEC Conformance:
NO
-
-
Filter Feature:
NO
-
-
Contact Type:
Female Socket
Female Socket
Female Socket
Mixed Contacts:
NO
-
-
Option:
GENERAL PURPOSE
-
-
Current Rating (Amps):
3.2A per Contact
-
2A per Contact
Total Number of Contacts:
18
-
18
Insulation Height:
0.185 4.70mm
0.173 4.40mm
0.172 4.37mm
Style:
Board to Board or Cable
Board to Board
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.050 1.27mm
0.050 1.27mm
0.050 1.27mm
Insulation Color:
Black
Black
Black
Number of Conductors:
ONE
-
ONE
Reliability:
COMMERCIAL
-
COMMERCIAL
Body Length or Diameter:
0.605 inch
-
-
Row Spacing - Mating:
0.050 (1.27mm)
0.050 (1.27mm)
0.050 (1.27mm)
Number Of PCB Rows:
2
-
2
Contact Finish - Post:
Tin
Tin
-
PCB Contact Pattern:
RECTANGULAR
-
RECTANGULAR
Body Breadth:
0.145 inch
-
0.131 inch
Mating Contact Pitch:
0.05 inch
-
0.05 inch
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
10.0μin 0.25μm
Stack Height (Mating):
6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm
-
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
-
Mount:
-
Through Hole
-
Housing Material:
-
Plastic
Polymer
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
-
85°C
-
Min Operating Temperature:
-
-40°C
-
Color:
-
Black
-
Applications:
-
General Purpose, Industrial, Telecommunications
-
Pitch:
-
1.27mm
-
Orientation:
-
Straight
Straight
Depth:
-
3mm
3.33mm
Current Rating:
-
1A
-
Contact Length - Post:
-
0.094 2.40mm
-
Number of Contacts:
-
18
-
Contact Resistance:
-
30mOhm
15mOhm
Max Voltage Rating (AC):
-
125V
-
Length:
-
10.16mm
11.54mm
Contact Finish Thickness - Post:
-
100.0μin 2.54μm
3.00μin 0.076μm
Mounting Option 1:
-
-
LOCKING
Published:
-
-
2016
Reference Standard:
-
-
UL, CSA
Polarization Key:
-
-
POLARIZED HOUSING
Insertion Force-Max:
-
-
.417 N
Withdrawl Force-Min:
-
-
.417 N
Features:
-
-
Board Guide
Plating Thickness:
-
-
10μin
SFM-109-L2-L-D

SFM-109-L2-L-D

(In Stock: 23)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.030016

    $3.03

  • 10

    $2.858506

    $28.59

  • 100

    $2.696704

    $269.67

  • 500

    $2.544060

    $1,272.03

  • 1000

    $2.400057

    $2,400.06

Minimum: 1 Multiples: 1

Unit Price: $3.030016

Ext Price: $3.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity