SFM-109-L2-L-D alternative parts: SLM-109-01-G-D, CLP-109-02-L-D-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 18 POS 1.27mm Solder ST SMD
Conn Socket Strip SKT 18 POS 1.27mm Solder ST Thru-Hole Tube
Conn Socket Strip SKT 18 POS 1.27mm Solder ST SMD T/R
Factory Lead Time:
3 Weeks
3 Weeks
3 Weeks
Mounting Type:
Surface Mount
BOARD
Surface Mount
Contact Shape:
Square
-
Square
Contact Finish Mating:
Gold
-
Gold
Contact Materials:
Beryllium Copper
Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
-
Liquid Crystal Polymer (LCP)
Voltage Rated:
250VAC
-
-
Operating Temperature:
-55°C~125°C
-
-55°C~125°C
Packaging:
Bulk
Bulk
Tape & Reel (TR)
Series:
Tiger Eye™ SFM
-
CLP
JESD-609 Code:
e3
e4
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
-
-
Connector Type:
Receptacle
BOARD CONNECTOR
Receptacle
Number of Positions:
18
-
18
Number of Rows:
2
2
2
Gender:
Female
Female
Female
HTS Code:
8536.69.40.40
-
-
Fastening Type:
Push-Pull
-
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Female Socket
-
Female Socket
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3.2A per Contact
-
3.3A per Contact
Total Number of Contacts:
18
-
18
Insulation Height:
0.185 4.70mm
-
0.084 2.14mm
Style:
Board to Board or Cable
-
Board to Board
Number of Positions Loaded:
All
-
All
Pitch - Mating:
0.050 1.27mm
-
0.050 1.27mm
Insulation Color:
Black
-
Black
Number of Conductors:
ONE
ONE
ONE
Reliability:
COMMERCIAL
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
0.605 inch
-
0.467 inch
Row Spacing - Mating:
0.050 (1.27mm)
-
0.050 (1.27mm)
Number Of PCB Rows:
2
2
2
Contact Finish - Post:
Tin
-
Tin
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
RECTANGULAR
Body Breadth:
0.145 inch
-
-
Mating Contact Pitch:
0.05 inch
-
0.05 inch
Contact Finish Thickness - Mating:
10.0μin 0.25μm
-
10.0μin 0.25μm
Stack Height (Mating):
6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm
-
-
Material Flammability Rating:
UL94 V-0
-
UL94 V-0
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
-
Housing Material:
-
Polyester
-
Published:
-
2016
2016
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-55°C
-
Additional Feature:
-
TIGER BUY
E.L.P., LOW PROFILE, TIGER CLAW CONTACT
Pitch:
-
1.27mm
-
Orientation:
-
Straight
-
Depth:
-
5.08mm
-
Reference Standard:
-
UL, CSA
UL
Number of Contacts:
-
18
-
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
-
Housing Color:
-
Black
-
Contact Style:
-
BELLOWED TYPE
-
Contact Resistance:
-
10mOhm
-
Body/Shell Style:
-
SOCKET
-
Contact Pattern:
-
RECTANGULAR
-
Withdrawl Force-Min:
-
1.668 N
-
Mating Contact Row Spacing:
-
0.1 inch
-
Length:
-
11.43mm
-
Mounting Option 1:
-
-
LOCKING
Moisture Sensitivity Level (MSL):
-
-
1 (Unlimited)
Voltage - Rated DC:
-
-
340V
Voltage - Rated AC:
-
-
240V
Body Depth:
-
-
0.09 inch
Plating Thickness:
-
-
10μin
Lead Free:
-
-
Lead Free
SFM-109-L2-L-D

SFM-109-L2-L-D

(In Stock: 23)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.030016

    $3.03

  • 10

    $2.858506

    $28.59

  • 100

    $2.696704

    $269.67

  • 500

    $2.544060

    $1,272.03

  • 1000

    $2.400057

    $2,400.06

Minimum: 1 Multiples: 1

Unit Price: $3.030016

Ext Price: $3.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity