SFM-137-02-L-D-A alternative parts: CLP-137-02-F-D-P, FLE-137-01-G-DV-A
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Socket Strip SKT 74 POS 1.27mm Solder ST SMD | Conn Socket Strip SKT 74 POS 1.27mm Solder ST SMD | Conn Socket Strip SKT 74 POS 1.27mm Solder ST SMD Tube |
Factory Lead Time: | 3 Weeks | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Contact Shape: | Square | Square | Square |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Beryllium Copper | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Voltage Rated: | 250VAC | - | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tube | Tube |
Series: | Tiger Eye™ SFM | CLP | FLE |
Published: | 2013 | - | 2016 |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Receptacle | Receptacle | Receptacle |
Number of Positions: | 74 | 74 | 74 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Female | Female | Female |
Additional Feature: | POLARIZED | E.L.P., LOW PROFILE, TIGER CLAW | - |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | - |
DIN Conformance: | NO | NO | - |
IEC Conformance: | NO | NO | - |
Filter Feature: | NO | NO | - |
Contact Type: | Female Socket | Female Socket | Female Socket |
Mixed Contacts: | NO | NO | - |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | - |
Current Rating (Amps): | 3.2A per Contact | 3.3A per Contact | 2A per Contact |
Total Number of Contacts: | 74 | 74 | 74 |
Insulation Height: | 0.185 4.70mm | 0.084 2.14mm | 0.172 4.37mm |
Style: | Board to Board or Cable | Board to Board | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.050 1.27mm | 0.050 1.27mm | 0.050 1.27mm |
Insulation Color: | Black | Black | Black |
Row Spacing - Mating: | 0.050 (1.27mm) | 0.050 (1.27mm) | 0.050 (1.27mm) |
Contact Finish - Post: | Tin | Tin | - |
UL Flammability Code: | 94V-0 | - | - |
Features: | Board Guide | Pick and Place | Board Guide |
Contact Finish Thickness - Mating: | 10.0μin 0.25μm | 3.00μin 0.076μm | 10.0μin 0.25μm |
Stack Height (Mating): | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | - | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | - |
Radiation Hardening: | No | - | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e3 | e4 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
Voltage - Rated DC: | - | 340V | - |
Number of Conductors: | - | ONE | ONE |
Reference Standard: | - | UL | UL, CSA |
Voltage - Rated AC: | - | 240V | - |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | - | 0.667 inch | 1.854 inch |
Number Of PCB Rows: | - | 2 | 2 |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Body Depth: | - | 0.09 inch | 0.179 inch |
Contact Resistance: | - | 10mOhm | 15mOhm |
Mating Contact Pitch: | - | 0.05 inch | 0.05 inch |
Withdrawl Force-Min: | - | .556 N | .417 N |
Plating Thickness: | - | FLASH inch | 10μin |
Lead Free: | - | Lead Free | - |
Mounting Option 1: | - | - | LOCKING |
Pbfree Code: | - | - | yes |
ECCN Code: | - | - | EAR99 |
HTS Code: | - | - | 8536.69.40.40 |
Body Breadth: | - | - | 0.131 inch |
Polarization Key: | - | - | POLARIZED HOUSING |
Insertion Force-Max: | - | - | .417 N |
Contact Finish Thickness - Post: | - | - | 3.00μin 0.076μm |

SFM-137-02-L-D-A
(In Stock: 7)
Samtec Inc.Qty
Unit Price
Ext Price
1
$6.538999
$6.54
10
$6.168867
$61.69
100
$5.819686
$581.97
500
$5.490270
$2,745.14
1000
$5.179500
$5,179.50
Minimum: 1 Multiples: 1
Unit Price: $6.538999
Ext Price: $6.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity