SFM-137-02-L-D-A alternative parts: RSM-137-02-L-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 74 POS 1.27mm Solder ST SMD
Conn Socket Strip SKT 74 POS 1.27mm Solder ST SMD Tube
Factory Lead Time:
3 Weeks
3 Weeks
Mounting Type:
Surface Mount
Surface Mount
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Materials:
Beryllium Copper
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
250VAC
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
Tiger Eye™ SFM
RSM
Published:
2013
-
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
Receptacle
Receptacle
Number of Positions:
74
74
Number of Rows:
2
2
Gender:
Female
Female
Additional Feature:
POLARIZED
-
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
Female Socket
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
3.2A per Contact
3.1A per Contact
Total Number of Contacts:
74
74
Insulation Height:
0.185 4.70mm
0.240 6.10mm
Style:
Board to Board or Cable
Board to Board
Number of Positions Loaded:
All
All
Pitch - Mating:
0.050 1.27mm
0.050 1.27mm
Insulation Color:
Black
Black
Row Spacing - Mating:
0.050 (1.27mm)
0.100 (2.54mm)
Contact Finish - Post:
Tin
Tin
UL Flammability Code:
94V-0
-
Features:
Board Guide
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Stack Height (Mating):
6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
SFM-137-02-L-D-A

SFM-137-02-L-D-A

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.538999

    $6.54

  • 10

    $6.168867

    $61.69

  • 100

    $5.819686

    $581.97

  • 500

    $5.490270

    $2,745.14

  • 1000

    $5.179500

    $5,179.50

Minimum: 1 Multiples: 1

Unit Price: $6.538999

Ext Price: $6.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity