SFML-120-02-S-D-K-TR alternative parts: SFM-120-02-L-D-A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 40 POS 1.27mm Solder ST SMD T/R | CONN RCPT 40POS 0.05 GOLD SMD |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Copper | Beryllium Copper |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Voltage Rated: | 250VAC | 250VAC |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | Tiger Eye™ SFML | Tiger Eye™ SFM |
Published: | 2008 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Receptacle | Receptacle |
Number of Positions: | 40 | 40 |
Number of Rows: | 2 | 2 |
Fastening Type: | Locking Ramp | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | Female Socket |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 3.2A per Contact | 3.2A per Contact |
Total Number of Contacts: | 40 | 40 |
Insulation Height: | 0.185 4.70mm | 0.185 4.70mm |
Style: | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Current Rating: | 2A | - |
Pitch - Mating: | 0.050 1.27mm | 0.050 1.27mm |
Insulation Color: | Black | Black |
Voltage - Rated AC: | 350V | - |
Row Spacing - Mating: | 0.050 (1.27mm) | 0.050 (1.27mm) |
Contact Finish - Post: | Tin | Tin |
UL Flammability Code: | 94V-0 | - |
Contact Resistance: | 15mOhm | 15mOhm |
Features: | Pick and Place | Board Guide |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
ECCN Code: | - | EAR99 |
Additional Feature: | - | ROHS COMPLIANT |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL |
Reliability: | - | COMMERCIAL |
Number Of PCB Rows: | - | 2 |
Lead Pitch: | - | 1.27mm |
PCB Contact Pattern: | - | RECTANGULAR |
Body Breadth: | - | 0.145 inch |
Body Depth: | - | 0.185 inch |
Mating Contact Pitch: | - | 0.05 inch |
Polarization Key: | - | POLARIZED HOUSING |
Insertion Force-Max: | - | .695 N |
Withdrawl Force-Min: | - | .556 N |
Plating Thickness: | - | 10μin |
Stack Height (Mating): | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm |
Radiation Hardening: | - | No |

SFML-120-02-S-D-K-TR
(In Stock: 36)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.866190
$7.87
10
$7.420934
$74.21
100
$7.000881
$700.09
500
$6.604605
$3,302.30
1000
$6.230759
$6,230.76
Minimum: 1 Multiples: 1
Unit Price: $7.866190
Ext Price: $7.87
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity