SG732ETTD101M alternative parts: SG732ETTD123M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.33W 100ohm 20% 200ppm Anti-Surge
Thick Film Resistors - SMD 0.33W 12Kohm 20% 200ppm Anti-Surge
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73
SG73
Size / Dimension:
0.126Lx0.102W 3.20mmx2.60mm
0.126Lx0.102W 3.20mmx2.60mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
100Ohm
12kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Power Rating:
330mW
330mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, Punched Paper, 7 Inch
TR, Punched Paper, 7 Inch
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3225
3225
Rated Power Dissipation (P):
0.5W
0.5W
Case Code (Imperial):
1210
1210
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Height:
600μm
600μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
SG732ETTD101M

SG732ETTD101M

(In Stock: 7)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.172913

    $0.17

  • 500

    $0.127142

    $63.57

  • 1000

    $0.105951

    $105.95

  • 2000

    $0.097203

    $194.41

  • 5000

    $0.090844

    $454.22

  • 10000

    $0.084506

    $845.06

  • 15000

    $0.081727

    $1,225.90

  • 50000

    $0.080361

    $4,018.05

Minimum: 1 Multiples: 1

Unit Price: $0.172913

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity