SG73P2BTTD752J alternative parts: SG73P2BTTD115J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.33W 7.5Kohm 5% 200ppm
Fixed Resistor, Metal Glaze/thick Film, 0.33W, 1100000ohm, 200V, 5% /-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP, ROHS COMPLIANT
Factory Lead Time:
10 Weeks
-
Package / Case:
1206 (3216 Metric)
-
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-
Packaging:
Tape & Reel (TR)
MouseReel
Series:
SG73P
SG73P
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
-
Tolerance:
±5%
5 %
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
200 PPM / C
Resistance:
7.5kOhm
1.1 MOhms
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
-
Power (Watts):
0.333W 1/3W
-
Power Rating:
330mW
750 mW (3/4 W)
Voltage - Rated DC:
200V
-
Packing Method:
TR, Punched Paper, 7 Inch
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Case Code (Metric):
3216
-
Rated Power Dissipation (P):
0.75W
-
Case Code (Imperial):
1206
-
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Anti-Surge Resistors
Height:
600μm
0.6 mm
Height Seated (Max):
0.028 0.70mm
-
RoHS Status:
ROHS3 Compliant
-
Ratings:
AEC-Q200
-
Qualification:
-
AEC-Q200
Voltage, Rating:
-
200 V
Case Code - in:
-
1206
Case Code - mm:
-
3216
Maximum Operating Temperature:
-
+ 155 C
Unit Weight:
-
0.000571 oz
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
5000
Mounting Styles:
-
PCB Mount
Manufacturer:
-
KOA Speer
Brand:
-
KOA Speer
RoHS:
-
Details
Type:
-
Anti-Surge Resistor
Applications:
-
Automotive Grade
Subcategory:
-
Resistors
Technology:
-
Thick Film
Termination Style:
-
SMD/SMT
Product Type:
-
Thick Film Resistors
Product:
-
Thick Film Resistors SMD
Product Category:
-
Thick Film Resistors - SMD
Width:
-
1.6 mm
Length:
-
3.2 mm
SG73P2BTTD752J

SG73P2BTTD752J

(In Stock: 26)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.074322

    $0.07

  • 500

    $0.054649

    $27.32

  • 1000

    $0.045541

    $45.54

  • 2000

    $0.041780

    $83.56

  • 5000

    $0.039047

    $195.24

  • 10000

    $0.036323

    $363.23

  • 15000

    $0.035128

    $526.92

  • 50000

    $0.034541

    $1,727.05

Minimum: 1 Multiples: 1

Unit Price: $0.074322

Ext Price: $0.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity