SG73P2ETTD5603D alternative parts: ERJ-S14D3901U, ERJ-S14D4872U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.5W 560Kohm 0.5% 200ppm Anti-Pulse
1210 ANTI-SULFUR RES.
1210 ANTI-SULFUR RES.
Factory Lead Time:
10 Weeks
12 Weeks
12 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
200V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73P
ERJ
ERJ
Size / Dimension:
0.126Lx0.102W 3.20mmx2.60mm
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
560kOhm
3.9kOhm
48.7kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
-
-
Voltage - Rated DC:
200V
-
-
Packing Method:
TR, Punched Paper, 7 Inch
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Case Code (Metric):
3225
-
-
Rated Power Dissipation (P):
0.75W
-
-
Case Code (Imperial):
1210
-
-
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height:
600μm
-
-
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
SG73P2ETTD5603D

SG73P2ETTD5603D

(In Stock: 36)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.148131

    $0.15

  • 10

    $0.139747

    $1.40

  • 100

    $0.131836

    $13.18

  • 500

    $0.124374

    $62.19

  • 1000

    $0.117334

    $117.33

Minimum: 1 Multiples: 1

Unit Price: $0.148131

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity