SG73S1JTTD223G alternative parts: RL0816S-1R8-G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.2W 22Kohm 2% 100ppm Anti-Surge
RES SMD 1.8 OHM 2% 1/5W 0603
Factory Lead Time:
7 Weeks
14 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Weight:
2.012816mg
2.012816mg
Voltage Rated:
50V
-
Operating Temperature:
-55°C~155°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73S
RL
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±2%
±2%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
0/ +200ppm/°C
Resistance:
22kOhm
1.8Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn)
Composition:
Thick Film
Thin Film
Power (Watts):
0.2W 1/5W
0.2W 1/5W
Power Rating:
200mW
125mW
Voltage - Rated DC:
50V
75V
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Current Sense
Height:
450μm
450μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Published:
-
2007
Lead Free:
-
Lead Free
SG73S1JTTD223G

SG73S1JTTD223G

(In Stock: 20)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.056143

    $0.06

  • 500

    $0.041281

    $20.64

  • 1000

    $0.034401

    $34.40

  • 2000

    $0.031561

    $63.12

  • 5000

    $0.029496

    $147.48

  • 10000

    $0.027438

    $274.38

  • 15000

    $0.026536

    $398.04

  • 50000

    $0.026092

    $1,304.60

Minimum: 1 Multiples: 1

Unit Price: $0.056143

Ext Price: $0.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity