SG73S2ATTD332J alternative parts: PCR0805-10KJ1, ERJ-U6QJR22V
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors - SMD 0.25W 3.3Kohm 5% 200ppm | RES SMD 10K OHM 5% 1/4W 0805 | RES 0.22 OHM 5% 1/4W 0805 |
Factory Lead Time: | 7 Weeks | 9 Weeks | 12 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Voltage Rated: | 150V | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Cut Tape (CT) |
Series: | SG73S | PCR | ERJ |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | - |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C | ±150ppm/°C |
Resistance: | 3.3kOhm | 10kOhm | 220mOhms |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | - | 250mW |
Voltage - Rated DC: | 150V | - | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | - | - |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Case Code (Metric): | 2012 | 2012 | - |
Case Code (Imperial): | 0805 | 0805 | - |
Features: | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Pulse Withstanding | Anti-Sulfur, Automotive AEC-Q200 |
Height: | 500μm | 508μm | - |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Max Power Dissipation: | - | 250mW | - |
Supplier Device Package: | - | - | 0805 |

SG73S2ATTD332J
(In Stock: 41)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.051464
$0.05
500
$0.037841
$18.92
1000
$0.031534
$31.53
2000
$0.028931
$57.86
5000
$0.027038
$135.19
10000
$0.025152
$251.52
15000
$0.024325
$364.88
50000
$0.023918
$1,195.90
Minimum: 1 Multiples: 1
Unit Price: $0.051464
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity