SG73S2ATTD82R0D alternative parts: ERJ-PB6D3320V, RK73H2ATTD1621D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.25W 82ohm 0.5% 200ppm Anti-Surge
RES SMD 332 OHM 0.5% 1/4W 0805
RES 1.62K OHM 0.5% 1/4W 0805
Factory Lead Time:
7 Weeks
12 Weeks
8 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
-
YES
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
SURFACE MOUNT
Weight:
5.499807mg
-
-
Voltage Rated:
150V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73S
ERJ
RK73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±200ppm/°C
±50ppm/°C
±100ppm/°C
Resistance:
82Ohm
332Ohms
1.62kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
125mW
Voltage - Rated DC:
150V
150V
-
Packing Method:
TR, PUNCHED PAPER, 7 INCH
-
TR, Punched Paper, 7 Inch
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Case Code (Metric):
2012
2012
-
Case Code (Imperial):
0805
0805
-
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant
Height:
500μm
-
-
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Supplier Device Package:
-
0805
-
Max Operating Temperature:
-
155°C
-
Min Operating Temperature:
-
-55°C
-
Max Power Dissipation:
-
250mW
-
Length:
-
2.0066mm
-
Width:
-
1.2446mm
-
Working Voltage:
-
-
150V
Lead Free:
-
-
Lead Free
SG73S2ATTD82R0D

SG73S2ATTD82R0D

(In Stock: 33)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.119397

    $0.12

  • 500

    $0.087792

    $43.90

  • 1000

    $0.073160

    $73.16

  • 2000

    $0.067119

    $134.24

  • 5000

    $0.062728

    $313.64

  • 10000

    $0.058352

    $583.52

  • 15000

    $0.056433

    $846.50

  • 50000

    $0.055490

    $2,774.50

Minimum: 1 Multiples: 1

Unit Price: $0.119397

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity