SG73S2ATTD82R0D alternative parts: SG73S2ATTD3602D, SG73P2ATTD5620D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors - SMD 0.25W 82ohm 0.5% 200ppm Anti-Surge | Thick Film Resistors - SMD 0.25W 36Kohm 0.5% 200ppm Anti-Surge | RES 562 OHM 0.5% 1/4W 0805 |
Factory Lead Time: | 7 Weeks | 7 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Weight: | 5.499807mg | - | - |
Voltage Rated: | 150V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SG73S | SG73S | SG73P |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 82Ohm | 36kOhm | 562Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | - |
Voltage - Rated DC: | 150V | 150V | - |
Packing Method: | TR, PUNCHED PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 2012 | 2012 | - |
Case Code (Imperial): | 0805 | 0805 | - |
Features: | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding |
Height: | 500μm | 500μm | - |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

SG73S2ATTD82R0D
(In Stock: 33)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.119397
$0.12
500
$0.087792
$43.90
1000
$0.073160
$73.16
2000
$0.067119
$134.24
5000
$0.062728
$313.64
10000
$0.058352
$583.52
15000
$0.056433
$846.50
50000
$0.055490
$2,774.50
Minimum: 1 Multiples: 1
Unit Price: $0.119397
Ext Price: $0.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity