SG73S2BTTD393J alternative parts: SG73P2BTTD272J, SG73S2BTTD242J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 0.33W 39Kohm 5% 200ppm Anti-Surge
Thick Film Resistors - SMD 0.33W 2.7Kohm 5% 200ppm Anti-Pulse
Thick Film Resistors - SMD 0.33W 2.4Kohm 5% 200ppm
Factory Lead Time:
7 Weeks
10 Weeks
7 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Weight:
16.187578mg
16.187578mg
-
Voltage Rated:
200V
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73S
SG73P
SG73S
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
±200ppm/°C
Resistance:
39kOhm
2.7kOhm
2.4kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
0.333W 1/3W
Power Rating:
330mW
330mW
330mW
Voltage - Rated DC:
200V
200V
200V
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, Punched Paper, 7 Inch
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3216
3216
3216
Rated Power Dissipation (P):
0.33W
0.75W
0.33W
Case Code (Imperial):
1206
1206
1206
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Height:
600μm
600μm
600μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
SG73S2BTTD393J

SG73S2BTTD393J

(In Stock: 18)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.066189

    $0.07

  • 500

    $0.048668

    $24.33

  • 1000

    $0.040557

    $40.56

  • 2000

    $0.037208

    $74.42

  • 5000

    $0.034774

    $173.87

  • 10000

    $0.032348

    $323.48

  • 15000

    $0.031284

    $469.26

  • 50000

    $0.030761

    $1,538.05

Minimum: 1 Multiples: 1

Unit Price: $0.066189

Ext Price: $0.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity