SG73S2ETTD161G alternative parts: SG73S2ETTD123G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors 0.5W 160ohm 2% 200ppm Anti-Surge
Thick Film Resistors - SMD 0.5W 12Kohm 2% 200ppm
Factory Lead Time:
8 Weeks
7 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SG73S
SG73S
Size / Dimension:
0.126Lx0.102W 3.20mmx2.60mm
0.126Lx0.102W 3.20mmx2.60mm
Tolerance:
±2%
±2%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
160Ohm
12kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Power Rating:
500mW
500mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
3225
3225
Rated Power Dissipation (P):
0.5W
0.5W
Case Code (Imperial):
1210
1210
Features:
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Height:
-
600μm
SG73S2ETTD161G

SG73S2ETTD161G

(In Stock: 48)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.179523

    $0.18

  • 500

    $0.132002

    $66.00

  • 1000

    $0.110002

    $110.00

  • 2000

    $0.100919

    $201.84

  • 5000

    $0.094317

    $471.58

  • 10000

    $0.087737

    $877.37

  • 15000

    $0.084852

    $1,272.78

  • 50000

    $0.083433

    $4,171.65

Minimum: 1 Multiples: 1

Unit Price: $0.179523

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity