SI1063-A-GMR alternative parts: SI1014-C-GM2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC RF TXRX MCU ISM<1GHZ 36-WFQFN
IC RF TXRX MCU ISM<1GHZ 42VFLGA
Factory Lead Time:
8 Weeks
10 Weeks
Package / Case:
36-WFQFN Exposed Pad
42-VFLGA Exposed Pad
Number of Pins:
36
42
Memory Types:
FLASH
FLASH
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tray
Published:
2000
1997
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Type:
TxRx + MCU
TxRx + MCU
Voltage - Supply:
1.8V~3.6V
1.8V~3.6V
Frequency:
142MHz~1.05GHz
240MHz~960MHz
Interface:
I2C, SPI, UART
I2C, SPI, UART
Memory Size:
32kB Flash 4kB RAM
16kB Flash 768B RAM
RAM Size:
4kB
768B
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
4
Core Architecture:
8051
8051
Number of Programmable I/O:
11
15
Power - Output:
13dBm
13dBm
RF Family/Standard:
General ISM < 1GHz
General ISM < 1GHz
Data Rate (Max):
1Mbps
256kbps
Serial Interfaces:
I2C, SPI, UART
I2C, SPI, UART
Current - Receiving:
10.7mA~13.7mA
18.5mA
Current - Transmitting:
18mA~29mA
17mA~30mA
Modulation:
4FSK, 4GFSK, FSK, GFSK, OOK
FSK, GFSK, OOK
Sensitivity (dBm):
-126 dBm
-121 dBm
GPIO:
15
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Mounting Type:
-
Surface Mount
Surface Mount:
-
YES
Number of I/Os:
-
15
Number of Terminations:
-
42
Terminal Position:
-
BOTTOM
Terminal Form:
-
BUTT
Supply Voltage:
-
1.9V
Terminal Pitch:
-
0.5mm
Speed:
-
25 MHz
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
Protocol:
-
EZRadioPro
Length:
-
7mm
SI1063-A-GMR

SI1063-A-GMR

(In Stock: 1900)

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $3.396869

    $3.40

  • 10

    $3.204593

    $32.05

  • 100

    $3.023201

    $302.32

  • 500

    $2.852077

    $1,426.04

  • 1000

    $2.690638

    $2,690.64

Minimum: 1 Multiples: 1

Unit Price: $3.396869

Ext Price: $3.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity