SI5334C-B00127-GM alternative parts: NB3N106KMNG, NB3F8L3005CMNTBG
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | 4-OUTPUT | IC CLK BUFFER 1:6 400MHZ 24QFN | ON SEMICONDUCTOR NB3F8L3005CMNTBGFANOUT BUFFER |
Factory Lead Time: | 6 Weeks | 7 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |
Surface Mount: | YES | - | - |
Number of Pins: | 24 | 24 | 24 |
Packaging: | Tray | Tube | Cut Tape (CT) |
Published: | 1997 | 2006 | 2013 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 40 | 24 | - |
ECCN Code: | EAR99 | - | - |
Max Operating Temperature: | 85°C | - | - |
Min Operating Temperature: | -40°C | - | - |
Additional Feature: | IT ALSO OPERATES AT 2.5V AND 3.3V NOMINAL | - | - |
HTS Code: | 8542.39.00.01 | - | - |
Terminal Position: | QUAD | QUAD | - |
Terminal Form: | NO LEAD | - | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - | - |
Supply Voltage: | 1.8V | 3.3V | - |
Terminal Pitch: | 0.5mm | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - | - |
JESD-30 Code: | S-XQCC-N40 | - | - |
Supply Voltage-Max (Vsup): | 1.98V | 3.6V | - |
Temperature Grade: | INDUSTRIAL | - | - |
Supply Voltage-Min (Vsup): | 1.71V | 3V | - |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - |
Primary Clock/Crystal Frequency-Nom: | 30MHz | - | - |
Output Clock Frequency-Max: | 200MHz | - | - |
Length: | 4mm | 4mm | 4mm |
Height Seated (Max): | 0.9mm | - | - |
Width: | 4mm | 4mm | 4mm |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 week ago) | ACTIVE (Last Updated: 13 hours ago) |
Mount: | - | Surface Mount | Surface Mount |
Weight: | - | 928.191737mg | 928.191737mg |
Operating Temperature: | - | -40°C~85°C | -40°C~85°C |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | yes |
Type: | - | Fanout Buffer (Distribution) | Fanout Buffer (Distribution), Multiplexer |
Terminal Finish: | - | Tin (Sn) | - |
Voltage - Supply: | - | 3V~3.6V | 1.35V~3.465V |
Number of Functions: | - | 1 | - |
Frequency: | - | 400MHz | 200MHz |
Base Part Number: | - | NB3N106 | NB3F8L3005 |
Output: | - | HCSL, LVDS | LVCMOS, LVTTL |
Pin Count: | - | 24 | - |
Number of Outputs: | - | 12 | 5 |
Operating Supply Voltage: | - | 3.3V | - |
Number of Circuits: | - | 1 | 1 |
Operating Supply Current: | - | 260mA | 38mA |
Propagation Delay: | - | 1.1 ns | - |
Turn On Delay Time: | - | 1.1 ns | - |
Family: | - | 3N | - |
Logic Function: | - | Clock | Buffer |
Max Input Voltage: | - | 850mV | - |
Halogen Free: | - | Halogen Free | - |
Input: | - | HCSL, LVCMOS, LVDS, LVPECL, LVTTL | HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal |
Ratio - Input:Output: | - | 1:6 | 2:5 |
Differential - Input:Output: | - | Yes/Yes | Yes/No |
Height: | - | 950μm | 850μm |
REACH SVHC: | - | No SVHC | No SVHC |
Radiation Hardening: | - | No | - |
Lead Free: | - | Lead Free | Lead Free |
Polarity: | - | - | Non-Inverting |
Number of Channels: | - | - | 6 |
Nominal Supply Current: | - | - | 30mA |
Quiescent Current: | - | - | 38mA |
Max Duty Cycle: | - | - | 60 % |
Schmitt Trigger Input: | - | - | No |

SI5334C-B00127-GM
(In Stock: 7)
Silicon LabsQty
Unit Price
Ext Price
1
$12.335442
$12.34
10
$11.637209
$116.37
100
$10.978499
$1,097.85
500
$10.357075
$5,178.54
1000
$9.770825
$9,770.82
Minimum: 1 Multiples: 1
Unit Price: $12.335442
Ext Price: $12.34
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity