SIT1552AI-JF-DCC-32.768E alternative parts: ASH7KW-32.768KHZ-L-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | OSC TCXO 32.768KHZ LVCMOS SMD | Standard Clock Oscillators 32.768kHz 1.2-5.5V -40C 85C |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-UFBGA, CSPBGA | 4-SMD, No Lead |
Number of Pins: | 4 | 4 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SiT1552 | ASH7KW |
Size / Dimension: | 0.061Lx0.033W 1.54mmx0.84mm | 0.126Lx0.059W 3.20mmx1.50mm |
JESD-609 Code: | e1 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Type: | TCXO | XO (Standard) |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Additional Feature: | TR | - |
Voltage - Supply: | 1.5V~3.63V | 1.2V~5.5V |
Frequency: | 32.768kHz | 32.768kHz |
Frequency Stability: | ±10ppm | 10 ppm |
Output: | LVCMOS | CMOS |
Base Resonator: | MEMS | Crystal |
Operating Frequency: | 0.032768MHz | - |
Rise Time-Max: | 200ns | - |
Fall Time-Max: | 200ns | - |
Height: | 609.6μm | 990.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.039 1.00mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Usage Level: | - | Industrial grade |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Function: | - | Enable/Disable |
Current - Supply (Max): | - | 1.8μA Typ |
Current - Supply (Disable) (Max): | - | 0.5μA |
Max Supply Voltage: | - | 3.6V |
Min Supply Voltage: | - | 1.5V |
Load Capacitance: | - | 15pF |
Max Supply Current: | - | 1.8μA |
Length: | - | 3.2004mm |
Width: | - | 1.4986mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

SIT1552AI-JF-DCC-32.768E
(In Stock: 5940)
SiTIMEQty
Unit Price
Ext Price
1
$0.992780
$0.99
10
$0.936585
$9.37
100
$0.883571
$88.36
500
$0.833557
$416.78
1000
$0.786375
$786.38
Minimum: 1 Multiples: 1
Unit Price: $0.992780
Ext Price: $0.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity