SIT1602BC-71-18S-38.400000E alternative parts: TC-38.400MBD-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | MEMS OSC XO 38.4000MHZ H/LV-CMOS | TXC TC-38.400MBD-T MEMS OSCILLATOR |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead |
Operating Temperature: | -20°C~70°C | -40°C~85°C |
Packaging: | Strip | Tape & Reel (TR) |
Series: | SiT1602B | TC |
Size / Dimension: | 0.079Lx0.063W 2.00mmx1.60mm | 0.126Lx0.098W 3.20mmx2.50mm |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Type: | XO (Standard) | XO (Standard) |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | STANDBY; ENABLE/DISABLE FUNCTION; HCMOS OUTPUT ALSO AVAILABLE; TR | - |
Voltage - Supply: | 1.8V | 3.3V |
Supply Voltage: | 1.8V | - |
Frequency: | 38.4MHz | 38.4MHz |
Frequency Stability: | ±20ppm | ±25ppm |
Output: | HCMOS, LVCMOS | CMOS |
Function: | Standby (Power Down) | Enable/Disable |
Base Resonator: | MEMS | MEMS |
Physical Dimension: | 2.0mm x 1.6mm x 0.75mm | - |
Operating Frequency: | 38.4MHz | - |
Rise Time-Max: | 2.5ns | - |
Fall Time-Max: | 2.5ns | - |
Symmetry-Max: | 55/45% | - |
Max Supply Current: | 4.1mA | 25mA |
Height: | 812.8μm | 787.4μm |
Height Seated (Max): | 0.031 0.80mm | 0.031 0.80mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Number of Pins: | - | 4 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Current - Supply (Max): | - | 25mA |
Operating Supply Voltage: | - | 3.3V |
Load Capacitance: | - | 15pF |
Length: | - | 3.2004mm |
Width: | - | 2.4892mm |
REACH SVHC: | - | No SVHC |

SIT1602BC-71-18S-38.400000E
(In Stock: 25)
SiTIMEQty
Unit Price
Ext Price
1
$0.711002
$0.71
10
$0.670757
$6.71
100
$0.632789
$63.28
500
$0.596971
$298.49
1000
$0.563180
$563.18
Minimum: 1 Multiples: 1
Unit Price: $0.711002
Ext Price: $0.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity