SLP152M080A3P3 alternative parts: LGU1J152MELZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 1500UF 20% 80V SNAP
Aluminum Electrolytic Capacitors - Snap In 63volts 1500uF 105c 22x30x10L/S
Factory Lead Time:
24 Weeks
19 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In
Radial, Can - Snap-In
Number of Pins:
2
-
Dielectric Material:
Aluminium
ALUMINUM (WET)
Lifetime @ Temp.:
3000 Hrs @ 105°C
3000 Hrs @ 105°C
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Bulk
Bulk
Series:
SLP0712TE (750W)
LGU
Published:
2013
2009
Size / Dimension:
0.866Dia 22.00mm
0.866Dia 22.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Snap in
Snap in
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Applications:
General Purpose
General Purpose
Capacitance:
1500μF
1500μF
Voltage - Rated DC:
80V
63V
Terminal Pitch:
10mm
-
Lead Pitch:
10.0076mm
10mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
221mOhm @ 120Hz
-
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
Ripple Current:
1.59A
1.47A
Polarization:
Polar
Polar
Life (Hours):
3000 hours
3000 hours
Ripple Current @ Low Frequency:
1.59A @ 120Hz
1.47A @ 120Hz
Ripple Current @ High Frequency:
1.99A @ 20kHz
1.6905A @ 50kHz
Diameter:
22mm
22mm
Height:
30mm
30mm
Height Seated (Max):
1.181 30.00mm
1.260 32.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
HTS Code:
-
8532.22.00
Leakage Current:
-
920μA
Tan Delta:
-
0.25
Features:
-
General Purpose
Radiation Hardening:
-
No
SLP152M080A3P3

SLP152M080A3P3

(In Stock: 10)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $2.089932

    $2.09

  • 10

    $1.971634

    $19.72

  • 100

    $1.860032

    $186.00

  • 500

    $1.754747

    $877.37

  • 1000

    $1.655422

    $1,655.42

Minimum: 1 Multiples: 1

Unit Price: $2.089932

Ext Price: $2.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity