SMC30J13A alternative parts: SMLJ12A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 12VWM 19.9VC DO214AB
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AB, SMC
DO-214AB, SMC
Number of Pins:
2
2
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
14.4V
14.7V
Number of Elements:
1
1
Reverse Stand-off Voltage:
13V
12V
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
SMC30J, TRANSIL™
SMLJ
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Type:
Zener
Zener
Applications:
General Purpose
General Purpose
Max Power Dissipation:
3kW
3kW
Terminal Position:
DUAL
-
Terminal Form:
C BEND
-
Depth:
6.25mm
-
Base Part Number:
SMC30J
SMLJ12
Pin Count:
2
-
Working Voltage:
13V
-
Leakage Current:
200nA
5μA
Element Configuration:
Single
Single
Power Line Protection:
No
No
Power - Peak Pulse:
3000W 3kW
3000W 3kW
Voltage - Clamping (Max) @ Ipp:
21.5V
-
Clamping Voltage:
21.5V
19.9V
Peak Pulse Current:
140A
150.6A
Peak Pulse Power:
3kW
3kW
Direction:
Unidirectional
-
Unidirectional Channels:
1
-
Non-rep Peak Rev Power Dis-Max:
3000W
-
Length:
7.15mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
14 Weeks
Published:
-
2010
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
Operating Supply Voltage:
-
3.5V
Polarity:
-
Unidirectional
Voltage - Breakdown (Min):
-
13.3V
Max Reverse Leakage Current:
-
5μA
Max Surge Current:
-
300A
Test Current:
-
1mA
Reverse Breakdown Voltage:
-
13.3V
Max Breakdown Voltage:
-
14.7V
SMC30J13A

SMC30J13A

(In Stock: 5750)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.652347

    $1.65

  • 10

    $1.558818

    $15.59

  • 100

    $1.470583

    $147.06

  • 500

    $1.387342

    $693.67

  • 1000

    $1.308814

    $1,308.81

Minimum: 1 Multiples: 1

Unit Price: $1.652347

Ext Price: $1.65

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity