SMC30J13A alternative parts: TPSMD12A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 12V 19.9V DO214AB
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AB, SMC
DO-214AB, SMC
Number of Pins:
2
-
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
14.4V
14.7V
Number of Elements:
1
1
Reverse Stand-off Voltage:
13V
12V
Operating Temperature:
-55°C~175°C TJ
-65°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
SMC30J, TRANSIL™
Automotive, AEC-Q101, TPSMD
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Applications:
General Purpose
Automotive
Max Power Dissipation:
3kW
3kW
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
J BEND
Depth:
6.25mm
-
Base Part Number:
SMC30J
-
Pin Count:
2
-
Working Voltage:
13V
3.5V
Leakage Current:
200nA
-
Element Configuration:
Single
-
Power Line Protection:
No
No
Power - Peak Pulse:
3000W 3kW
3000W 3kW
Voltage - Clamping (Max) @ Ipp:
21.5V
-
Clamping Voltage:
21.5V
19.9V
Peak Pulse Current:
140A
150.8A
Peak Pulse Power:
3kW
3kW
Direction:
Unidirectional
-
Unidirectional Channels:
1
1
Non-rep Peak Rev Power Dis-Max:
3000W
3000W
Length:
7.15mm
7.11mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
18 Weeks
Published:
-
2014
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PDSO-J2
Polarity:
-
Unidirectional
Configuration:
-
SINGLE
Voltage - Breakdown (Min):
-
13.3V
Max Surge Current:
-
150.8A
Height:
-
2.62mm
Width:
-
6.22mm
SMC30J13A

SMC30J13A

(In Stock: 5750)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.652347

    $1.65

  • 10

    $1.558818

    $15.59

  • 100

    $1.470583

    $147.06

  • 500

    $1.387342

    $693.67

  • 1000

    $1.308814

    $1,308.81

Minimum: 1 Multiples: 1

Unit Price: $1.652347

Ext Price: $1.65

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity