SMLJ30A alternative parts: SMDJ26A, SMDJ36A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 30V 48.4V SMC
TVS DIODE 26VWM 42.1VC SMD
TVS DIODE 36VWM 58.1VC SMD
Factory Lead Time:
14 Weeks
17 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
DO-214AB, SMC
DO-214AB, SMC
DO-214AB, SMC
Number of Pins:
2
2
2
Diode Element Material:
SILICON
-
SILICON
Breakdown Voltage / V:
36.8V
28.9V
40V
Number of Elements:
1
1
1
Reverse Stand-off Voltage:
30V
26V
36V
Operating Temperature:
-55°C~150°C TJ
-65°C~150°C TJ
-65°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SMLJ
SMDJ
SMDJ
Published:
2010
2009
2009
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
2
Termination:
SMD/SMT
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
-
EAR99
Type:
Zener
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
-
Matte Tin (Sn)
Applications:
General Purpose
General Purpose
General Purpose
Max Power Dissipation:
3kW
-
6.5W
Terminal Position:
DUAL
-
DUAL
Terminal Form:
C BEND
-
J BEND
Base Part Number:
SMLJ30
-
-
Pin Count:
2
-
2
Operating Supply Voltage:
3.5V
26V
36V
Polarity:
Unidirectional
Unidirectional
-
Leakage Current:
5μA
2μA
2μA
Element Configuration:
Single
-
-
Power Line Protection:
No
No
No
Voltage - Breakdown (Min):
33.3V
28.9V
-
Power - Peak Pulse:
3000W 3kW
3000W 3kW
3000W 3kW
Max Reverse Leakage Current:
5μA
-
-
Clamping Voltage:
48.4V
42.1V
58.1V
Peak Pulse Current:
62A
71.3A
51.6A
Max Surge Current:
300A
71.3A
51.6A
Peak Pulse Power:
3kW
3kW
3kW
Test Current:
1mA
1mA
1mA
Reverse Breakdown Voltage:
33.3V
28.9V
40V
Non-rep Peak Rev Power Dis-Max:
3000W
-
3000W
Max Breakdown Voltage:
36.8V
31.9V
44.2V
REACH SVHC:
No SVHC
-
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Supplier Device Package:
-
DO-214AB (SMCJ)
-
Max Operating Temperature:
-
150°C
-
Min Operating Temperature:
-
-65°C
-
Composition:
-
Zener
-
Number of Channels:
-
1
-
Power Dissipation:
-
300W
3kW
Current - Peak Pulse (10/1000μs):
-
71.3A
-
Voltage - Clamping (Max) @ Ipp:
-
42.1V
58.1V
Voltage - Reverse Standoff (Typ):
-
26V
-
Direction:
-
Unidirectional
Unidirectional
Unidirectional Channels:
-
1
1
Number of Unidirectional Channels:
-
1
-
Lead Free:
-
Lead Free
Lead Free
Additional Feature:
-
-
EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED
Peak Reflow Temperature (Cel):
-
-
260
Time@Peak Reflow Temperature-Max (s):
-
-
40
Configuration:
-
-
SINGLE
SMLJ30A

SMLJ30A

(In Stock: 12877)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.524773

    $0.52

  • 10

    $0.495069

    $4.95

  • 100

    $0.467046

    $46.70

  • 500

    $0.440610

    $220.30

  • 1000

    $0.415669

    $415.67

Minimum: 1 Multiples: 1

Unit Price: $0.524773

Ext Price: $0.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity