SN65MLVD3DRBT alternative parts: SN65HVD485EDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC M-LVDS RECEIVER 1CH 8SON | IC LO PWR RS-485 TXRX 8-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-VDFN Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 24.012046mg | 72.603129mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Type: | Receiver | Transceiver |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 3V~3.6V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | 65MLVD3 | 65HVD485 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 3.3V | 5V |
Nominal Supply Current: | 25mA | 2mA |
Data Rate: | 250Mbps | 10Mbps |
Output Characteristics: | TOTEM-POLE | DIFFERENTIAL |
Differential Output: | NO | YES |
Output Polarity: | TRUE | COMPLEMENTARY |
Protocol: | LVDS, Multipoint | RS422, RS485 |
Input Characteristics: | DIFFERENTIAL | DIFFERENTIAL SCHMITT TRIGGER |
Number of Drivers/Receivers: | 0/1 | 1/1 |
Driver Number of Bits: | 1 | 1 |
Receiver Hysteresis: | 25mV | 30mV |
Receive Delay-Max: | 6 ns | 200 ns |
Supply Voltage1-Nom: | 3.3V | 5V |
Number of Receivers: | 1 | - |
Height: | 1mm | 1.75mm |
Length: | 3mm | 4.9mm |
Width: | 3mm | 3.91mm |
Thickness: | 880μm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
ECCN Code: | - | EAR99 |
Power Supplies: | - | 5V |
Interface: | - | RS-485 |
Operating Supply Current: | - | 2mA |
Max Supply Current: | - | 2mA |
Receiver Number of Bits: | - | 1 |
Duplex: | - | Half |
Number of Transceivers: | - | 1 |
ESD Protection: | - | Yes |
Simplex/Duplex: | - | Half Duplex |
Transmit Delay-Max: | - | 30 ns |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

SN65MLVD3DRBT
(In Stock: 272)
Texas InstrumentsQty
Unit Price
Ext Price
1
$2.570484
$2.57
10
$2.424985
$24.25
100
$2.287722
$228.77
500
$2.158228
$1,079.11
1000
$2.036064
$2,036.06
Minimum: 1 Multiples: 1
Unit Price: $2.570484
Ext Price: $2.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools